Chicago Pneumatic and Pneumatech Compressed Air Flanged Particulate Filter 1 Micron PF 6FS HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flanged Particulate Filter 1 Micron - PF 6FS HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Flanged Particulate Filter 1 Micron
PF 6FS HE
Compressed Air Flanged Particulate Filter 1 Micron PF 6FS HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Flanged range unique?

  • Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
  • Special coating ensures a housing lifetime of at least 20 years.
  • High performance electronic water drain available.
  • Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF 6FS HE
Product Name Compressed Air Flanged Particulate Filter 1 Micron
Filter Type General Purpose
Connection ANSI 6"
Features Gauge
Dimensions & Weight 25.2" Diameter x 62.2" Height, 392.4lbs
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN3S-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 3/4" NPT; 3/4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 133.0 SCFM (226 m³/hr)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-5-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Compressed air filter - MS6N-LF-1/2-EUV - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details