Chicago Pneumatic and Pneumatech Compressed Air Flanged Particulate Filter 1 Micron PF 5FS HE

Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Description
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Flanged Particulate Filter 1 Micron - PF 5FS HE - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Compressed Air Flanged Particulate Filter 1 Micron
PF 5FS HE
Compressed Air Flanged Particulate Filter 1 Micron PF 5FS HE
Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement. What makes the Flanged range unique? Optimal internal design ensures high performance while keeping the pressure drop of the filter low. Special coating ensures a housing lifetime of at least 20 years. High performance electronic water drain available. Special rotating system for the bottom cover facilitates replacement of filter cartridges.

Pneumatech filter elements are incorporated into solid housings, which are designed for easy maintenance and fast filter element replacement.

What makes the Flanged range unique?

  • Optimal internal design ensures high performance while keeping the pressure drop of the filter low.
  • Special coating ensures a housing lifetime of at least 20 years.
  • High performance electronic water drain available.
  • Special rotating system for the bottom cover facilitates replacement of filter cartridges.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Compressed Air Filters
Product Number PF 5FS HE
Product Name Compressed Air Flanged Particulate Filter 1 Micron
Filter Type General Purpose
Connection ANSI 6"
Features Gauge
Dimensions & Weight 25.2" Diameter x 62.2" Height, 388lbs
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Fine filter combination - LFMBA-3/4-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 3/4" NPT; G3/4
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details