Chicago Pneumatic and Pneumatech CPVS Variable Speed Gear Drive Rotary Screw Air Compressor CPVS-40

Description
Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVS is great as a stand-alone machine or networked to a base-load CP compressor where it can function as a trim machine. Features: Low Sound enclosure 60-138 psig (20-30 HP) and 60-157 psig (40-250 HP) 30-100% capacity Networking capability ES3000 electronic microprocessor (20-30 HP) ES4000 graphic controller (40-125 HP) Airlogic electronic microprocessor (150-250 HP) 460V, TEFC motor Heavy duty, 2-stage pre-filtration Axial cooling fan (40-125 HP) Centrifugal cooling fan (150-250 HP) Belt Drive (20-30 HP) Gear Drive 40-250 HP 5 year warranty with authorized start-up Water cooled CPVS 175 & CPVS 250
Description
Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVS is great as a stand-alone machine or networked to a base-load CP compressor where it can function as a trim machine. Features: Low Sound enclosure 60-138 psig (20-30 HP) and 60-157 psig (40-250 HP) 30-100% capacity Networking capability ES3000 electronic microprocessor (20-30 HP) ES4000 graphic controller (40-125 HP) Airlogic electronic microprocessor (150-250 HP) 460V, TEFC motor Heavy duty, 2-stage pre-filtration Axial cooling fan (40-125 HP) Centrifugal cooling fan (150-250 HP) Belt Drive (20-30 HP) Gear Drive 40-250 HP 5 year warranty with authorized start-up Water cooled CPVS 175 & CPVS 250

Suppliers

Company
Product
Description
Supplier Links
CPVS  Variable Speed Gear Drive Rotary Screw Air Compressor - CPVS-40 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPVS Variable Speed Gear Drive Rotary Screw Air Compressor
CPVS-40
CPVS Variable Speed Gear Drive Rotary Screw Air Compressor CPVS-40
Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVS is great as a stand-alone machine or networked to a base-load CP compressor where it can function as a trim machine. Features: Low Sound enclosure 60-138 psig (20-30 HP) and 60-157 psig (40-250 HP) 30-100% capacity Networking capability ES3000 electronic microprocessor (20-30 HP) ES4000 graphic controller (40-125 HP) Airlogic electronic microprocessor (150-250 HP) 460V, TEFC motor Heavy duty, 2-stage pre-filtration Axial cooling fan (40-125 HP) Centrifugal cooling fan (150-250 HP) Belt Drive (20-30 HP) Gear Drive 40-250 HP 5 year warranty with authorized start-up Water cooled CPVS 175 & CPVS 250

Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP)

Compressed air that pays for itself

The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVS is great as a stand-alone machine or networked to a base-load CP compressor where it can function as a trim machine.

Features:

  • Low Sound enclosure
  • 60-138 psig (20-30 HP) and 60-157 psig (40-250 HP)
  • 30-100% capacity
  • Networking capability
  • ES3000 electronic microprocessor (20-30 HP)
  • ES4000 graphic controller (40-125 HP)
  • Airlogic electronic microprocessor (150-250 HP)
  • 460V, TEFC motor
  • Heavy duty, 2-stage pre-filtration
  • Axial cooling fan (40-125 HP)
  • Centrifugal cooling fan (150-250 HP)
  • Belt Drive (20-30 HP) Gear Drive 40-250 HP
  • 5 year warranty with authorized start-up
  • Water cooled CPVS 175 & CPVS 250
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPVS-40
Product Name CPVS Variable Speed Gear Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 55 to 189 SCFM (93.48 to 321 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details