Chicago Pneumatic and Pneumatech CPE/CPF Gear Drive Rotary Screw Air Compressor CPF-175

Description
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340) Airlogic controller (CPF175 & 200) 230/460V or 575V (CPE 100-120) 460V or 575V (150-340 HP) Separate oil and aftercoolers Temperature protection on drive side motor bearings (CPE100-120) Air-cooled (2) 2.3hp cooling fans (CPF270-340) Air/oil tank with temperature protection Flexible drive coupling (CPF Only) Integrated moisture separator with automatic and manual back-up drains (CPF270-340) Improved long life inlet valve UL and cUL approved Shipped with 8,000 hour lubricant as standard
Description
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340) Airlogic controller (CPF175 & 200) 230/460V or 575V (CPE 100-120) 460V or 575V (150-340 HP) Separate oil and aftercoolers Temperature protection on drive side motor bearings (CPE100-120) Air-cooled (2) 2.3hp cooling fans (CPF270-340) Air/oil tank with temperature protection Flexible drive coupling (CPF Only) Integrated moisture separator with automatic and manual back-up drains (CPF270-340) Improved long life inlet valve UL and cUL approved Shipped with 8,000 hour lubricant as standard

Suppliers

Company
Product
Description
Supplier Links
CPE/CPF  Gear Drive Rotary Screw Air Compressor - CPF-175 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPE/CPF Gear Drive Rotary Screw Air Compressor
CPF-175
CPE/CPF Gear Drive Rotary Screw Air Compressor CPF-175
CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340) Airlogic controller (CPF175 & 200) 230/460V or 575V (CPE 100-120) 460V or 575V (150-340 HP) Separate oil and aftercoolers Temperature protection on drive side motor bearings (CPE100-120) Air-cooled (2) 2.3hp cooling fans (CPF270-340) Air/oil tank with temperature protection Flexible drive coupling (CPF Only) Integrated moisture separator with automatic and manual back-up drains (CPF270-340) Improved long life inlet valve UL and cUL approved Shipped with 8,000 hour lubricant as standard

CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP)

Experience the innovation and worry-free operation of the CPE and CPF series compressors.

Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for your application and low operating costs. Standard enclosure and a rapid maintenance design foster an environment that lets you focus on your business, not your compressor!

Features:

  • Low sound enclosure
  • 125 psig readily available
  • 100, 150, and 175 psig also available
  • Wye-Delta starter and TEFC motor are standard
  • ES4000 Advanced microprocessor control (CPE100-150 & CPF270 - 340)
  • Airlogic controller (CPF175 & 200)
  • 230/460V or 575V (CPE 100-120)
  • 460V or 575V (150-340 HP)
  • Separate oil and aftercoolers
  • Temperature protection on drive side motor bearings (CPE100-120)
  • Air-cooled (2) 2.3hp cooling fans (CPF270-340)
  • Air/oil tank with temperature protection
  • Flexible drive coupling (CPF Only)
  • Integrated moisture separator with automatic and manual back-up drains (CPF270-340)
  • Improved long life inlet valve
  • UL and cUL approved
  • Shipped with 8,000 hour lubricant as standard
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPF-175
Product Name CPE/CPF Gear Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 600 to 837 SCFM (1020 to 1423 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFZ901A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 14.7 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details
Portable Diesel Air Compressor - Mobilair™ M55PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 185 SCFM (314 m³/hr)
View Details