Chicago Pneumatic and Pneumatech CPCG/CPDG Gear Drive Rotary Screw Air Compressor CPC-60G

Description
Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 microprocessor Control 230/460 and 575V UL and cUL approved Separate oil and aftercoolers Temperature protection on drive side motor bearings Air/oil tank with temperature protection Improved long life inlet valve Latest design minimum pressure/oil stop valve Shipped with 8,000 hour lubricant as standard
Description
Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 microprocessor Control 230/460 and 575V UL and cUL approved Separate oil and aftercoolers Temperature protection on drive side motor bearings Air/oil tank with temperature protection Improved long life inlet valve Latest design minimum pressure/oil stop valve Shipped with 8,000 hour lubricant as standard

Suppliers

Company
Product
Description
Supplier Links
CPCG/CPDG  Gear Drive Rotary Screw Air Compressor - CPC-60G - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPCG/CPDG Gear Drive Rotary Screw Air Compressor
CPC-60G
CPCG/CPDG Gear Drive Rotary Screw Air Compressor CPC-60G
Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Features: Low sound enclosure 125 psig readily available 100, 150, and 175 psig also available Wye-Delta starter and TEFC motor are standard ES4000 microprocessor Control 230/460 and 575V UL and cUL approved Separate oil and aftercoolers Temperature protection on drive side motor bearings Air/oil tank with temperature protection Improved long life inlet valve Latest design minimum pressure/oil stop valve Shipped with 8,000 hour lubricant as standard

Gear Drive Rotary Screw Air Compressors (40 to 100 HP)

Reliable Compressed Air for Serious Professionals

Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors.

Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor!

Features:

  • Low sound enclosure
  • 125 psig readily available
  • 100, 150, and 175 psig also available
  • Wye-Delta starter and TEFC motor are standard
  • ES4000 microprocessor Control
  • 230/460 and 575V
  • UL and cUL approved
  • Separate oil and aftercoolers
  • Temperature protection on drive side motor bearings
  • Air/oil tank with temperature protection
  • Improved long life inlet valve
  • Latest design minimum pressure/oil stop valve
  • Shipped with 8,000 hour lubricant as standard
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPC-60G
Product Name CPCG/CPDG Gear Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 218 to 271 SCFM (371 to 461 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details