Chicago Pneumatic and Pneumatech CPBg Gear Drive Rotary Screw Air Compressor CPBg (D)-50

Description
Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Standard Features: Low sound enclosure and pre-filtration panel with foam 100, 125, 150 and 175 psig available Rapid, single-panel maintenance Wye-delta, reduced voltage start ES4000 microprocessor control Standard IP 55 class F IE3 dual voltage 230-460 motor Independent oil and air aftercoolers Temperature protection on drive side motor bearings Improved long life inlet valve Shipped with mineral oil ASME and cUL approved Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption. Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Phase Sequence Control protects the compressor and avoids motor damages when the power supply is not reliable Electrical Main Switch Synthetic Oil Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ES4000 Advanced ECOntrol 6i Central Control
Description
Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Standard Features: Low sound enclosure and pre-filtration panel with foam 100, 125, 150 and 175 psig available Rapid, single-panel maintenance Wye-delta, reduced voltage start ES4000 microprocessor control Standard IP 55 class F IE3 dual voltage 230-460 motor Independent oil and air aftercoolers Temperature protection on drive side motor bearings Improved long life inlet valve Shipped with mineral oil ASME and cUL approved Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption. Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Phase Sequence Control protects the compressor and avoids motor damages when the power supply is not reliable Electrical Main Switch Synthetic Oil Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ES4000 Advanced ECOntrol 6i Central Control

Suppliers

Company
Product
Description
Supplier Links
CPBg  Gear Drive Rotary Screw Air Compressor - CPBg (D)-50 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
CPBg Gear Drive Rotary Screw Air Compressor
CPBg (D)-50
CPBg Gear Drive Rotary Screw Air Compressor CPBg (D)-50
Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor! Standard Features: Low sound enclosure and pre-filtration panel with foam 100, 125, 150 and 175 psig available Rapid, single-panel maintenance Wye-delta, reduced voltage start ES4000 microprocessor control Standard IP 55 class F IE3 dual voltage 230-460 motor Independent oil and air aftercoolers Temperature protection on drive side motor bearings Improved long life inlet valve Shipped with mineral oil ASME and cUL approved Additional Features and Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption. Options Canopy Heater for low temperature installation (down to 14 °F) Energy Recovery to recover up to 70% of the electrical energy consumption as warm water Phase Sequence Control protects the compressor and avoids motor damages when the power supply is not reliable Electrical Main Switch Synthetic Oil Food Grade Oil for food & beverage applications Super Silencing Baffle option available on field kit: extra -2 dB(A) ES4000 Advanced ECOntrol 6i Central Control

Gear Drive Rotary Screw CPBg 35 to 50 hp

Reliable Compressed Air for Serious Professionals

Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting mean low operating and maintenance costs. Standard enclosure and ease of maintenance produce an environment that lets you focus on your business, not your compressor!

Standard Features:

  • Low sound enclosure and pre-filtration panel with foam
  • 100, 125, 150 and 175 psig available
  • Rapid, single-panel maintenance
  • Wye-delta, reduced voltage start
  • ES4000 microprocessor control
  • Standard IP 55 class F IE3 dual voltage 230-460 motor
  • Independent oil and air aftercoolers
  • Temperature protection on drive side motor bearings
  • Improved long life inlet valve
  • Shipped with mineral oil
  • ASME and cUL approved

Additional Features and Benefits (Integrated Dryer and Coalescing Filter)

  • New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal
  • Integrated coalescing filter (0.01 micron)
  • Integrated Electronic Zero Loss drain for efficient removal of condensate
  • Reduced condensate meaning less pipe corrosion and particulate carry-over
  • Simple maintenance
  • All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved compressed air quality with integrated dryer and filter - No installation cost for air treatment: already connected (leak free) - Piping design allows for less pressure drop and less energy consumption.

Options

  • Canopy Heater for low temperature installation (down to 14 °F)
  • Energy Recovery to recover up to 70% of the electrical energy consumption as warm water
  • Phase Sequence Control protects the compressor and avoids motor damages when the power supply is not reliable
  • Electrical Main Switch
  • Synthetic Oil
  • Food Grade Oil for food & beverage applications
  • Super Silencing Baffle option available on field kit: extra -2 dB(A)
  • ES4000 Advanced
  • ECOntrol 6i Central Control
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Air Compressors
Product Number CPBg (D)-50
Product Name CPBg Gear Drive Rotary Screw Air Compressor
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 164 to 213 SCFM (279 to 362 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M118 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 405 SCFM (688 m³/hr)
View Details