Milwaukee Electric Tool Corporation Manual Hoist 9689-20

Description
LEVER TYPE 3 TON LOAD RATING 3 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 19-1/8 INCH OVERALL WIDTH 7-1/4 INCH HOOK OPENING 1-1/2 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9689 MODEL
Datasheet
Description
LEVER TYPE 3 TON LOAD RATING 3 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 19-1/8 INCH OVERALL WIDTH 7-1/4 INCH HOOK OPENING 1-1/2 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9689 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9689-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9689-20
Manual Hoist 9689-20
LEVER TYPE 3 TON LOAD RATING 3 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 5 FT STANDARD LIFT 5 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 19-1/8 INCH OVERALL WIDTH 7-1/4 INCH HOOK OPENING 1-1/2 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9689 MODEL
  • LEVER TYPE
  • 3 TON LOAD RATING
  • 3 LOAD RATING IN TON
  • HARDENED ALLOY STEEL CHAIN MATERIAL
  • CHAIN HOISTING ELEMENT
  • 5 FT STANDARD LIFT
  • 5 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE AUTOMATIC BRAKE
  • MOUNTING TYPE HOOK
  • CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL
  • HEADROOM 19-1/8 INCH
  • OVERALL WIDTH 7-1/4 INCH
  • HOOK OPENING 1-1/2 INCH
  • LEVER LENGTH 16-1/4 INCH
  • HOOK WITH STANDARD LATCH
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9689 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9689-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Air Chain Hoists Red Rooster TCR series WLL ton 1 - 5601TCR1000P2E - Certex UK
Specs
Unit Weight 77.6 lbs (35.2 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Ultra-low Monorail Hoist - UH 25 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Hoists - 163571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details