Certex UK Air Chain Hoists Red Rooster TCR series WLL ton 2 5601TCR2000C2

Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote
Description
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Chain Hoists Red Rooster TCR series WLL ton 2 - 5601TCR2000C2 - Certex UK
Harworth, United Kingdom
Air Chain Hoists Red Rooster TCR series WLL ton 2
5601TCR2000C2
Air Chain Hoists Red Rooster TCR series WLL ton 2 5601TCR2000C2
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar). Optional: Marine Specification/Corros ion resistant Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request). Choice of pendants. Radio control pendant for electro pneumatic controls. Control systems. Chain collectors (PVC, galvanised or stainless steel). Various types of hook or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Air chain hoist for loads from 250 up to 2000 kg.
These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required.
Standard features:

  • Precise variable speed control (cord- and pendant control).
  • Optimum control of the load, very precise positioning.
  • Compact design.
  • Endstop system.
  • Load limiter built-in without loss of headroom.
  • Cord control or pendant control.
  • Low noise level.
  • Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).

Optional:

  • Marine Specification/Corrosion resistant
  • Paint systems from C2 - Industrial to C5 - Offshore specification (Red finish as standard. Other RAL colours available on request).
  • Choice of pendants.
  • Radio control pendant for electro pneumatic controls.
  • Control systems.
  • Chain collectors (PVC, galvanised or stainless steel).
  • Various types of hook or clevis available.
  • Air supply systems and valves.
  • Air Service unit.
  • Piped away exhaust air.
  • In house design for "specials".
  • Festoon systems.
  • Main air shut off valve.

ATEX:

  • According to EC Directive 94/9/EC (Ex Classification)

Recommended:

We strongly recommend using an air handling unit, e.g. from SMC (offered separately).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoists
Product Number 5601TCR2000C2
Product Name Air Chain Hoists Red Rooster TCR series WLL ton 2
Unit Weight 87.5 lbs (39.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Unit Weight 141.1 lbs (64.0 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Lever Hoist WH L4 WLL ton 15 - 500501500301000 - Certex UK
Specs
Unit Weight 233.4 lbs (105.8 kg)
Load Capacity 33069 lbs (14997 kg)
View Details
Electric Chain Hoist Single Phase CM Lodestar WLL ton 1 -  - Certex UK
Specs
Unit Weight 114.7 lbs (52.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Lever Hoist POWERTEX PLH-S1 WLL ton 0.25 - 500500030300090 - Certex UK
Specs
Unit Weight 5.1 lbs (2.3 kg)
Load Capacity 551 lbs (250 kg)
View Details