Milwaukee Electric Tool Corporation Manual Hoist 9687-20

Description
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9687 MODEL
Datasheet
Description
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9687 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9687-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9687-20
Manual Hoist 9687-20
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9687 MODEL
  • LEVER TYPE
  • 1-1/2 TON LOAD RATING
  • 1.5 LOAD RATING IN TON
  • HARDENED ALLOY STEEL CHAIN MATERIAL
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE AUTOMATIC BRAKE
  • MOUNTING TYPE HOOK
  • CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL
  • HEADROOM 13-5/8 INCH
  • OVERALL WIDTH 6-5/16 INCH
  • HOOK OPENING 1-1/16 INCH
  • LEVER LENGTH 16-1/4 INCH
  • HOOK WITH STANDARD LATCH
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9687 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9687-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Pulling Hoist, MINIFOR™ WLL ton 0.3 - 540642889 - Certex UK
Specs
Unit Weight 44.1 lbs (20.0 kg)
Load Capacity 220 to 1102 lbs (100 to 500 kg)
Lift Speed 16.4 ft/min (8.33 cm/sec)
View Details
Monorail Air Hoist - EH 40 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details
Electric Hoist - Shaw-Box SK Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details