Milwaukee Electric Tool Corporation Manual Hoist 9686-20

Description
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 10 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9686 MODEL
Datasheet
Description
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 10 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9686 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9686-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9686-20
Manual Hoist 9686-20
LEVER TYPE 1-1/2 TON LOAD RATING 1.5 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 10 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 13-5/8 INCH OVERALL WIDTH 6-5/16 INCH HOOK OPENING 1-1/16 INCH LEVER LENGTH 16-1/4 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9686 MODEL
  • LEVER TYPE
  • 1-1/2 TON LOAD RATING
  • 1.5 LOAD RATING IN TON
  • HARDENED ALLOY STEEL CHAIN MATERIAL
  • CHAIN HOISTING ELEMENT
  • 10 FT STANDARD LIFT
  • 10 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE AUTOMATIC BRAKE
  • MOUNTING TYPE HOOK
  • CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL
  • HEADROOM 13-5/8 INCH
  • OVERALL WIDTH 6-5/16 INCH
  • HOOK OPENING 1-1/16 INCH
  • LEVER LENGTH 16-1/4 INCH
  • HOOK WITH STANDARD LATCH
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9686 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9686-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 - 5601TCS500AT2S - Certex UK
Specs
Unit Weight 90.4 lbs (41.0 kg)
Load Capacity 1102 lbs (500 kg)
View Details
Air Hoist - Profi 05TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Electric Hoist - Yale Y80 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details