Milwaukee Electric Tool Corporation Manual Hoist 9684-20

Description
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9684 MODEL
Datasheet
Description
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9684 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9684-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9684-20
Manual Hoist 9684-20
LEVER TYPE 3/4 TON LOAD RATING .75 LOAD RATING IN TON HARDENED ALLOY STEEL CHAIN MATERIAL CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE AUTOMATIC BRAKE MOUNTING TYPE HOOK CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL HEADROOM 11-1/2 INCH OVERALL WIDTH 6-1/16 INCH HOOK OPENING 15/16 INCH LEVER LENGTH 11-1/2 INCH HOOK WITH STANDARD LATCH LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9684 MODEL
  • LEVER TYPE
  • 3/4 TON LOAD RATING
  • .75 LOAD RATING IN TON
  • HARDENED ALLOY STEEL CHAIN MATERIAL
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE AUTOMATIC BRAKE
  • MOUNTING TYPE HOOK
  • CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL
  • HEADROOM 11-1/2 INCH
  • OVERALL WIDTH 6-1/16 INCH
  • HOOK OPENING 15/16 INCH
  • LEVER LENGTH 11-1/2 INCH
  • HOOK WITH STANDARD LATCH
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9684 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9684-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist with Electric Travel Trolley CM Lodestar WLL ton 1 -  - Certex UK
Specs
Unit Weight 238.1 lbs (108.0 kg)
Load Capacity 2205 lbs (1000 kg)
View Details
Hydraulic Hoist - 10 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 352.7 lbs (160.0 kg)
View Details
Hoists - 2542605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details