Milwaukee Electric Tool Corporation Manual Hoist 9679-20

Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9679 MODEL
Datasheet
Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9679 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9679-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9679-20
Manual Hoist 9679-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 3 TON LOAD RATING 3 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 21-29/32 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-5/16 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9679 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 3 TON LOAD RATING
  • 3 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 21-29/32 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-5/16 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9679 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9679-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Chain Block POWERTEX PACB-S1OLP WLL ton 3 - 500100300600241 - Certex UK
Specs
Unit Weight 58.0 lbs (26.3 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Air Hoist - Profi 6 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details
Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details