Milwaukee Electric Tool Corporation Manual Hoist 9675-20

Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9675 MODEL
Datasheet
Description
CHAIN TYPE 13 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9675 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9675-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9675-20
Manual Hoist 9675-20
CHAIN TYPE 13 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 15 FT STANDARD LIFT 15 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9675 MODEL
  • CHAIN TYPE
  • 13 FT HAND CHAIN LENGTH
  • 2 TON LOAD RATING
  • 2 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 15 FT STANDARD LIFT
  • 15 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 18-1/8 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-1/4 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9675 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9675-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 5 - 500100500200670 - Certex UK
Specs
Unit Weight 76.0 lbs (34.4 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 100 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 12560.0 lbs (5696.1 kg)
View Details
Hoists - 6843828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1654 lbs (750 kg)
Lift 4.9 ft (15 dm)
View Details
Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details