Milwaukee Electric Tool Corporation Manual Hoist 9672-20

Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9672 MODEL
Datasheet
Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9672 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9672-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9672-20
Manual Hoist 9672-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9672 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 1 TON LOAD RATING
  • 1 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 13 INCH
  • OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH
  • HOOK OPENING 1-1/32 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9672 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9672-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.250 - 5601TCR250DPE - Certex UK
Specs
Unit Weight 15.4 lbs (7.0 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 25 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 2205.0 lbs (1000.0 kg)
View Details
Manual Hoist - LSB-C Ratchet Lever Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details