J.D. Neuhaus Monorail Air Hoist EH 25

Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Description
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 25 Monorail Air Hoist has a lifting capacity of 25 metric tons and is designed for use in environments where space is limited and heavy loads need to be moved. It operates efficiently with an air pressure of 87 psi (6 bar) and features a low headroom, compact design. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, ensuring safety during operation. The EH 25 has a lifting speed of 4.1 ft/min (1.25 m/min) at full load and 7.9 ft/min (2.4 m/min) without load. It consumes 92 cfm (2.6 m¬=/min) of air for trolley operation and 229.6 cfm (6.5 m¬=/min) for lifting. The hoist is constructed with high-grade steel components and includes anti-climb and anti-drop devices for added safety. It is suitable for hazardous areas and can operate in temperatures ranging from -20°C to +70°C. The product also offers various accessories, including overload protection and increased spark protection, and can be customized for specific applications upon request.

Datasheet Summary
Powered by GS/AI

The J.D. Neuhaus EH 25 Monorail Air Hoist has a lifting capacity of 25 metric tons and is designed for use in environments where space is limited and heavy loads need to be moved. It operates efficiently with an air pressure of 87 psi (6 bar) and features a low headroom, compact design. The hoist is equipped with a fail-safe disc brake that secures the load in case of air supply interruption, ensuring safety during operation. The EH 25 has a lifting speed of 4.1 ft/min (1.25 m/min) at full load and 7.9 ft/min (2.4 m/min) without load. It consumes 92 cfm (2.6 m¬=/min) of air for trolley operation and 229.6 cfm (6.5 m¬=/min) for lifting. The hoist is constructed with high-grade steel components and includes anti-climb and anti-drop devices for added safety. It is suitable for hazardous areas and can operate in temperatures ranging from -20°C to +70°C. The product also offers various accessories, including overload protection and increased spark protection, and can be customized for specific applications upon request.

Suppliers

Company
Product
Description
Supplier Links
Monorail Air Hoist - EH 25 - J.D. Neuhaus
Sparks, MD, USA
Monorail Air Hoist
EH 25
Monorail Air Hoist EH 25
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifica tions: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request

Supplier's Site Datasheet

Technical Specifications

  J.D. Neuhaus
Product Category Hoists
Product Number EH 25
Product Name Monorail Air Hoist
Mounting Trolley
Load Hook Single
Unit Weight 2205.0 lbs (1000.0 kg)
Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Monorail Hoist - EH 50-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 4136.0 lbs (1875.7 kg)
View Details
Hydraulic Hoist - 20 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 637.1 lbs (288.9 kg)
View Details
Monorail Air Hoist - EH 50 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Air Hoist - Profi 100 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details