Milwaukee Electric Tool Corporation Manual Hoist 9670-20

Description
CHAIN TYPE 6 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 8 FT STANDARD LIFT 8 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9670 MODEL
Datasheet
Description
CHAIN TYPE 6 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 8 FT STANDARD LIFT 8 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9670 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9670-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9670-20
Manual Hoist 9670-20
CHAIN TYPE 6 FT HAND CHAIN LENGTH 1 TON LOAD RATING 1 LOAD RATING IN TON CHAIN HOISTING ELEMENT 8 FT STANDARD LIFT 8 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 13 INCH OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH HOOK OPENING 1-1/32 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9670 MODEL
  • CHAIN TYPE
  • 6 FT HAND CHAIN LENGTH
  • 1 TON LOAD RATING
  • 1 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 8 FT STANDARD LIFT
  • 8 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 13 INCH
  • OVERALL SIZE 5-19/32 INCH WIDTH X 5-1/16 INCH DEPTH
  • HOOK OPENING 1-1/32 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9670 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9670-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hydraulic Hoist - 10 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 352.7 lbs (160.0 kg)
View Details
Lever Hoist KITO LB Series WLL ton 1.6 - 500500160150035 - Certex UK
Specs
Unit Weight 17.6 lbs (8.0 kg)
Load Capacity 3527 lbs (1600 kg)
View Details
Lever Hoist - 603 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details