Milwaukee Electric Tool Corporation Powered Hoist 9568

Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9568 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9568
Powered Hoist 9568
115/230 VAC 1-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 115/230 VAC 1-PHASE INPUT SUPPLY RATING
  • 1 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 1 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 16 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9568
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Chain Block POWERTEX PCB-S1 WLL ton 2 - 500100200300070 - Certex UK
Specs
Unit Weight 43.0 lbs (19.5 kg)
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Big Bag Handling Air Hoist - BBH-1000-2 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Double / Twin
Unit Weight 302.0 lbs (137.0 kg)
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details