Milwaukee Electric Tool Corporation Powered Hoist 9566

Description
230/460 VAC 3-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet
Description
230/460 VAC 3-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powered Hoist - 9566 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Powered Hoist
9566
Powered Hoist 9566
230/460 VAC 3-PHASE INPUT SUPPLY RATING 1 TON LOAD RATING CHAIN HOISTING ELEMENT 10 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 16 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
  • 230/460 VAC 3-PHASE INPUT SUPPLY RATING
  • 1 TON LOAD RATING
  • CHAIN HOISTING ELEMENT
  • 10 FT STANDARD LIFT
  • 1 HP HOISTING MOTOR POWER RATING
  • ELECTRIC MOTOR VERTICAL LIFT TYPE
  • 16 FPM LIFTING SPEED
  • APPLICABLE STANDARD CSA
  • MOUNTING TYPE HOOK
  • HOUSING MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9566
Product Name Powered Hoist
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Chain Hoist Single Phase CM Lodestar WLL ton 3 -  - Certex UK
Specs
Unit Weight 198.4 lbs (90.0 kg)
Load Capacity 6614 lbs (2999 kg)
Line Type Chain
View Details
Air Hoist, Food Grade - Mini 125 - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 2542618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 9.8 ft (30 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details