Milwaukee Electric Tool Corporation Electric Hammer/Scaler 2612-20

Description
12 INCH OVERALL LENGTH 18 V INPUT SUPPLY RATING ROTARY HAMMER 5/8 INCH SOLID BIT CAPACITY 0 TO 7000 BLOWS PER MINUTE 1 LB-FT IMPACT LOAD RATING M18[TM] BRAND SPEED RATING 0 TO 1400 RPM
Description
12 INCH OVERALL LENGTH 18 V INPUT SUPPLY RATING ROTARY HAMMER 5/8 INCH SOLID BIT CAPACITY 0 TO 7000 BLOWS PER MINUTE 1 LB-FT IMPACT LOAD RATING M18[TM] BRAND SPEED RATING 0 TO 1400 RPM

Suppliers

Company
Product
Description
Supplier Links
Electric Hammer/Scaler - 2612-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Hammer/Scaler
2612-20
Electric Hammer/Scaler 2612-20
12 INCH OVERALL LENGTH 18 V INPUT SUPPLY RATING ROTARY HAMMER 5/8 INCH SOLID BIT CAPACITY 0 TO 7000 BLOWS PER MINUTE 1 LB-FT IMPACT LOAD RATING M18[TM] BRAND SPEED RATING 0 TO 1400 RPM
  • 12 INCH OVERALL LENGTH
  • 18 V INPUT SUPPLY RATING
  • ROTARY HAMMER
  • 5/8 INCH SOLID BIT CAPACITY
  • 0 TO 7000 BLOWS PER MINUTE
  • 1 LB-FT IMPACT LOAD RATING
  • M18[TM] BRAND
  • SPEED RATING 0 TO 1400 RPM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Demolition Hammers
Product Number 2612-20
Product Name Electric Hammer/Scaler
Unlock Full Specs
to access all available technical data

Similar Products