Milwaukee Electric Tool Corporation Drill Bits 4932471176

Description
Milwaukee 4932471176 Drill Bit
Request a Quote
Description
Milwaukee 4932471176 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 264189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
264189
Drill Bits 264189
Milwaukee 4932471176 Drill Bit

Milwaukee 4932471176 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 264189
Product Name Drill Bits
OAL 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711179-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.374 inch (9.5 mm)
View Details