Milwaukee Electric Tool Corporation Hole Saw 49-59-2163

Description
HSS BLADE MATERIAL 1 5/8 INCH DIAMETER 1 5/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 5/8 INCH DIAMETER 1 5/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2163
HSS BLADE MATERIAL 1 5/8 INCH DIAMETER 1 5/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 5/8 INCH DIAMETER
  • 1 5/8 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2163
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.366 inch (9.3 mm)
View Details