Milwaukee Electric Tool Corporation Hole Saw 49-59-2131

Description
HSS BLADE MATERIAL 1 5/16 INCH DIAMETER 1 5/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 5/16 INCH DIAMETER 1 5/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2131
HSS BLADE MATERIAL 1 5/16 INCH DIAMETER 1 5/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 5/16 INCH DIAMETER
  • 1 5/16 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2131
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Left-Hand Cobalt Micro-Drill - LHMD-031 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Ltr A Carbide Jobber Drill with Composite Tip - 220-2340
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details