Milwaukee Electric Tool Corporation Hole Saw 49-59-2106

Description
HSS BLADE MATERIAL 1 1/16 INCH DIAMETER 1 1/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 1/16 INCH DIAMETER 1 1/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2106
HSS BLADE MATERIAL 1 1/16 INCH DIAMETER 1 1/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 1/16 INCH DIAMETER
  • 1 1/16 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2106
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714026-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
ADR31 Micro Drill Bit, 3.175mm Shank - ADR31-0150 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details