Milwaukee Electric Tool Corporation Hole Saw 49-59-2081

Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 13/16 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet
Description
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 13/16 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-2081
BLACK OXIDE FINISH STEEL CUT MATERIAL HSS BLADE MATERIAL 13/16 INCH DIAMETER DOUBLE BEVELED TEETH TYPE 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL 3/4 INCH ARBOR SHANK SIZE WELDON[R] BRAND
  • BLACK OXIDE FINISH
  • STEEL CUT MATERIAL
  • HSS BLADE MATERIAL
  • 13/16 INCH DIAMETER
  • DOUBLE BEVELED TEETH TYPE
  • 2 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • 3/4 INCH ARBOR SHANK SIZE
  • WELDON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-2081
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Bi-Tip Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0300 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details