Milwaukee Electric Tool Corporation Hole Saw 49-59-1937

Description
HSS BLADE MATERIAL 1 15/16 INCH DIAMETER 1 15/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 15/16 INCH DIAMETER 1 15/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-1937
HSS BLADE MATERIAL 1 15/16 INCH DIAMETER 1 15/16 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 15/16 INCH DIAMETER
  • 1 15/16 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 1 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-1937
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714020-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0004 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details