Milwaukee Electric Tool Corporation Hole Saw 49-59-1375

Description
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet
Description
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-59-1375
HSS BLADE MATERIAL 1 3/8 INCH DIAMETER 1 3/8 DIAMETER - FRACTIONAL DOUBLE BEVELED TEETH TYPE 1 INCH CUTTING DEPTH 3/4 INCH ARBOR SHANK SIZE MILWAUKEE[R] BRAND USE WITH ARBOR 49-57-0025
  • HSS BLADE MATERIAL
  • 1 3/8 INCH DIAMETER
  • 1 3/8 DIAMETER - FRACTIONAL
  • DOUBLE BEVELED TEETH TYPE
  • 1 INCH CUTTING DEPTH
  • 3/4 INCH ARBOR SHANK SIZE
  • MILWAUKEE[R] BRAND
  • USE WITH ARBOR 49-57-0025
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-59-1375
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711205-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0023 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details