Milwaukee Electric Tool Corporation Hole Saw 49-57-8321

Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8321 MODEL
Datasheet
Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8321 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-8321
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8321 MODEL
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • CARBIDE TEETH BLADE MATERIAL
  • 1-5/16 INCH DIAMETER
  • 1.3125 DIAMETER - DECIMAL
  • 1-5/16 DIAMETER - FRACTIONAL
  • 3/16 INCH CUTTING DEPTH
  • USED WITH ARBOR NUMBER 49-57-0035
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-8321 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-8321
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
#32 Carbide Jobber Drill with Composite Tip - 220-1160 #32 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711180-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details