Milwaukee Electric Tool Corporation Hole Saw 49-57-8319

Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8319 MODEL
Datasheet
Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8319 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-8319
FERROUS METAL, NON FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL 3/16 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8319 MODEL
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • CARBIDE TEETH BLADE MATERIAL
  • 1-1/4 INCH DIAMETER
  • 1.25 DIAMETER - DECIMAL
  • 1-1/4 DIAMETER - FRACTIONAL
  • 3/16 INCH CUTTING DEPTH
  • USED WITH ARBOR NUMBER 49-57-0035
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-8319 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-8319
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saws, Carbide- Tipped - Multi Purpose - 714074-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0247 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details