Milwaukee Electric Tool Corporation Hole Saw 49-57-8225

Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-7/16 INCH DIAMETER 1.4375 DIAMETER - DECIMAL 1-7/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8225 MODEL
Datasheet
Description
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-7/16 INCH DIAMETER 1.4375 DIAMETER - DECIMAL 1-7/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8225 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-8225
FERROUS METAL CUT MATERIAL CARBIDE TEETH BLADE MATERIAL 1-7/16 INCH DIAMETER 1.4375 DIAMETER - DECIMAL 1-7/16 DIAMETER - FRACTIONAL 1/2 INCH CUTTING DEPTH USED WITH ARBOR NUMBER 49-57-0035 DIAMETER - DECIMAL - UOM IN 49-57-8225 MODEL
  • FERROUS METAL CUT MATERIAL
  • CARBIDE TEETH BLADE MATERIAL
  • 1-7/16 INCH DIAMETER
  • 1.4375 DIAMETER - DECIMAL
  • 1-7/16 DIAMETER - FRACTIONAL
  • 1/2 INCH CUTTING DEPTH
  • USED WITH ARBOR NUMBER 49-57-0035
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-8225 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-8225
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711201-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
ADPF309 90°point angle, 3mm shank Drill Bit - ADPF309-0100 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details