Milwaukee Electric Tool Corporation Hole Saw 49-57-3000

Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 3 DIAMETER - DECIMAL 3 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3000 MODEL
Datasheet
Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 3 DIAMETER - DECIMAL 3 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-3000
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 3 DIAMETER - DECIMAL 3 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-3000 MODEL
  • CONSTANT PITCH TYPE
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • HONED HARDENED CARBIDE TIPPED BLADE MATERIAL
  • 3 INCH DIAMETER
  • 3 DIAMETER - DECIMAL
  • 3 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE
  • ROUND/TAPER ARBOR SHANK TYPE
  • HAWG. BRAND
  • USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS
  • BODY MATERIAL STEEL
  • ARBOR THREAD SIZE M18 X 1.5
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-3000
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Magnetic Drill Bits - 1239935 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711272-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ADPN31 120°point angle, 3.175mm shank Drill Bit - ADPN31-0008 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details