Milwaukee Electric Tool Corporation Hole Saw 49-57-2120

Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER 2.125 DIAMETER - DECIMAL 2-1/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-2120 MODEL
Datasheet
Description
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER 2.125 DIAMETER - DECIMAL 2-1/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-2120 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-57-2120
CONSTANT PITCH TYPE FERROUS METAL, NON FERROUS METAL CUT MATERIAL HONED HARDENED CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER 2.125 DIAMETER - DECIMAL 2-1/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE ROUND/TAPER ARBOR SHANK TYPE HAWG. BRAND USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS BODY MATERIAL STEEL ARBOR THREAD SIZE M18 X 1.5 DIAMETER - DECIMAL - UOM IN 49-57-2120 MODEL
  • CONSTANT PITCH TYPE
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • HONED HARDENED CARBIDE TIPPED BLADE MATERIAL
  • 2-1/8 INCH DIAMETER
  • 2.125 DIAMETER - DECIMAL
  • 2-1/8 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • 3/4 INCH / MT3 / MT2 ARBOR SHANK SIZE
  • ROUND/TAPER ARBOR SHANK TYPE
  • HAWG. BRAND
  • USED WITH MILWAUKEE ELECTROMAGNETIC DRILL PRESS
  • BODY MATERIAL STEEL
  • ARBOR THREAD SIZE M18 X 1.5
  • DIAMETER - DECIMAL - UOM IN
  • 49-57-2120 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-57-2120
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Drill Bits, Cobalt - For Metal - 711404-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.156 inch (4.0 mm)
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0050 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details