Milwaukee Electric Tool Corporation Hole Saw 49-56-9649

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 75 RPM (MILD STEEL), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 75 RPM (MILD STEEL), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9649
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 35 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 75 RPM (MILD STEEL), 105 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-1/2 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 35 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 75 RPM (MILD STEEL), 105 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9649
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215833 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.756 inch (70.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
5/16 X 5/16 X 1 X 3 - 3F RH CARBIDE - 0314T60510003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Stub Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details