Milwaukee Electric Tool Corporation Hole Saw 49-56-9637

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 55 RPM (STAINLESS STEEL), 75 RPM (CAST IRON), 115 RPM (MILD STEEL), 170 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 55 RPM (STAINLESS STEEL), 75 RPM (CAST IRON), 115 RPM (MILD STEEL), 170 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9637
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 55 RPM (STAINLESS STEEL), 75 RPM (CAST IRON), 115 RPM (MILD STEEL), 170 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 55 RPM (STAINLESS STEEL), 75 RPM (CAST IRON), 115 RPM (MILD STEEL), 170 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9637
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 215861 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711262-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.256 inch (6.5 mm)
View Details