Milwaukee Electric Tool Corporation Hole Saw 49-56-9621

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9621
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1-3/4 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 95 RPM (STAINLESS STEEL), 130 RPM (CAST IRON), 195 RPM (MILD STEEL), 295 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9621
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239923 - RS Components, Ltd.
Specs
Diameter 0.787 inch (20.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Hole Saw - 825-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details