Milwaukee Electric Tool Corporation Hole Saw 49-56-9609

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 175 RPM (STAINLESS STEEL), 235 RPM (CAST IRON), 350 RPM (MILD STEEL), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 175 RPM (STAINLESS STEEL), 235 RPM (CAST IRON), 350 RPM (MILD STEEL), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9609
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 175 RPM (STAINLESS STEEL), 235 RPM (CAST IRON), 350 RPM (MILD STEEL), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 175 RPM (STAINLESS STEEL), 235 RPM (CAST IRON), 350 RPM (MILD STEEL), 525 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9609
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711263-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ADRL Micro Drill Bit, Long Flute - ADRL-0243 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details