Milwaukee Electric Tool Corporation Hole Saw 49-56-9045

Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 4-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet
Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 4-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9045
CONSTANT PITCH TYPE WOOD CUT MATERIAL 4-1/4 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
  • CONSTANT PITCH TYPE
  • WOOD CUT MATERIAL
  • 4-1/4 INCH DIAMETER
  • 2-1/4 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 18 NUMBER OF TEETH PER INCH
  • BIG HAWG[R] BRAND
  • THREAD SIZE 5/8 INCH
  • TEETH MATERIAL HARDENED STEEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9045
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
EcoCut Classic Straight Shank - 11065068 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Combined Drill & Countersink Drills - Long Series - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details