Milwaukee Electric Tool Corporation Hole Saw 49-56-9010

Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-9/16 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet
Description
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-9/16 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-9010
CONSTANT PITCH TYPE WOOD CUT MATERIAL 2-9/16 INCH DIAMETER 2-1/4 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 18 NUMBER OF TEETH PER INCH BIG HAWG[R] BRAND THREAD SIZE 5/8 INCH TEETH MATERIAL HARDENED STEEL
  • CONSTANT PITCH TYPE
  • WOOD CUT MATERIAL
  • 2-9/16 INCH DIAMETER
  • 2-1/4 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 18 NUMBER OF TEETH PER INCH
  • BIG HAWG[R] BRAND
  • THREAD SIZE 5/8 INCH
  • TEETH MATERIAL HARDENED STEEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-9010
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711193-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Wire Installation Drill Bit - 92055 - Minerallac Company
Specs
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
View Details