Milwaukee Electric Tool Corporation Drill Bit 49-56-8005

Description
CARBIDE TIPPED MATERIAL 3-FLAT SHANK TYPE 1/4 INCH X 4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION FIBERGLASS, CEMENT BOARD, TILE, BRICK, BLOCK
Datasheet
Description
CARBIDE TIPPED MATERIAL 3-FLAT SHANK TYPE 1/4 INCH X 4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION FIBERGLASS, CEMENT BOARD, TILE, BRICK, BLOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 49-56-8005
CARBIDE TIPPED MATERIAL 3-FLAT SHANK TYPE 1/4 INCH X 4 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION FIBERGLASS, CEMENT BOARD, TILE, BRICK, BLOCK
  • CARBIDE TIPPED MATERIAL
  • 3-FLAT SHANK TYPE
  • 1/4 INCH X 4 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION FIBERGLASS, CEMENT BOARD, TILE, BRICK, BLOCK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-8005
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Auger Drill Bit - 08-03-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Size Range 0.5000 inch (12.7 mm)
View Details
3/8 X 3/8 X 3 X 6 - 2F RH BALL END CARBIDE - 0235T00630006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details