Milwaukee Electric Tool Corporation Hole Saw 49-56-5130

Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/4 INCH DIAMETER ICE HARDENED[T] PROCESS 140 RPM (STAINLESS STEEL), 180 RPM (FERROUS METAL), 275 RPM (MILD STEEL), 410 RPM (ALUMINUM) SPEED RATING 1 1/4 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
Datasheet
Description
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/4 INCH DIAMETER ICE HARDENED[T] PROCESS 140 RPM (STAINLESS STEEL), 180 RPM (FERROUS METAL), 275 RPM (MILD STEEL), 410 RPM (ALUMINUM) SPEED RATING 1 1/4 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-5130
FERROUS METAL, NON FERROUS METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1 1/4 INCH DIAMETER ICE HARDENED[T] PROCESS 140 RPM (STAINLESS STEEL), 180 RPM (FERROUS METAL), 275 RPM (MILD STEEL), 410 RPM (ALUMINUM) SPEED RATING 1 1/4 DIAMETER - FRACTIONAL STRAIGHT ARBOR SHANK TYPE HARDENED[T], MILWAUKEE[R] BRAND
  • FERROUS METAL, NON FERROUS METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1 1/4 INCH DIAMETER
  • ICE HARDENED[T] PROCESS
  • 140 RPM (STAINLESS STEEL), 180 RPM (FERROUS METAL), 275 RPM (MILD STEEL), 410 RPM (ALUMINUM) SPEED RATING
  • 1 1/4 DIAMETER - FRACTIONAL
  • STRAIGHT ARBOR SHANK TYPE
  • HARDENED[T], MILWAUKEE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-5130
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216296 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.827 inch (21.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714009-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details