Milwaukee Electric Tool Corporation Hole Saw 49-56-3253

Description
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-1/4 INCH DIAMETER 410 RPM (FIBERGLASS), 180 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet
Description
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-1/4 INCH DIAMETER 410 RPM (FIBERGLASS), 180 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-3253
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3-1/4 INCH DIAMETER 410 RPM (FIBERGLASS), 180 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
  • CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 3-1/4 INCH DIAMETER
  • 410 RPM (FIBERGLASS), 180 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • YES SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-3253
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749053 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Shank 0.374 inch (9.5 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010508 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details