Milwaukee Electric Tool Corporation Hole Saw 49-56-3003

Description
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 450 RPM (FIBERGLASS), 190 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet
Description
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 450 RPM (FIBERGLASS), 190 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-3003
CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 3 INCH DIAMETER 450 RPM (FIBERGLASS), 190 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH YES SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
  • CEMENT BOARD, CERAMIC TILE, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 3 INCH DIAMETER
  • 450 RPM (FIBERGLASS), 190 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • YES SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-3003
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Dental -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Surgical/Dental
View Details
High Speed Drill 220B-GP-17/64 - 220B-GP-17/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details