Milwaukee Electric Tool Corporation Hole Saw 49-56-1753

Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 770 RPM (FIBERGLASS), 330 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet
Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 770 RPM (FIBERGLASS), 330 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-1753
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-3/4 INCH DIAMETER 770 RPM (FIBERGLASS), 330 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI
  • CONSTANT PITCH TYPE
  • CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-3/4 INCH DIAMETER
  • 770 RPM (FIBERGLASS), 330 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-1753
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711364-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0016 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details