Milwaukee Electric Tool Corporation Hole Saw 49-56-0623

Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 5/8 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Datasheet
Description
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 5/8 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0623
CONSTANT PITCH TYPE CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 5/8 INCH DIAMETER 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
  • CONSTANT PITCH TYPE
  • CEMENT BOARD, CERAMIC TILES, FIBERGLASS, CAST IRON, WOOD CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 5/8 INCH DIAMETER
  • 1070 RPM (FIBERGLASS), 460 RPM (PHENOLIC) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 1/2 INCH-20 TPI
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0623
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
#8 Carbide Jobber Drill with Composite Tip - 220-1990 #8 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714014-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details