Milwaukee Electric Tool Corporation Hole Saw 49-56-0305

Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0305
VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 6-3/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
  • VARIABLE PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 6-3/8 INCH DIAMETER
  • 600 RPM SPEED RATING
  • 1 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • TAPER ARBOR SHANK TYPE
  • THREAD SIZE 5/8 INCH-18 TPI
  • APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE, CEILING TILE, STUCCO WITH WIRE MESH
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0305
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711242-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0021 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details