Milwaukee Electric Tool Corporation Hole Saw 49-56-0227

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 40 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 80 RPM (MILD STEEL), 120 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Datasheet
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 40 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 80 RPM (MILD STEEL), 120 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0227
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 40 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 80 RPM (MILD STEEL), 120 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 4-3/8 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 40 RPM (STAINLESS STEEL), 50 RPM (CAST IRON), 80 RPM (MILD STEEL), 120 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0227
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
EcoCut UTS Shank - 11039661 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Combined Drill & Countersink Drills - Jig Bore Type - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details