Milwaukee Electric Tool Corporation Hole Saw 49-56-0132

Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER HEAT TREATED PROCESS 150 RPM (MILD STEEL), 75 RPM (STAINLESS STEEL), 100 RPM (CAST IRON), 225 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet
Description
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER HEAT TREATED PROCESS 150 RPM (MILD STEEL), 75 RPM (STAINLESS STEEL), 100 RPM (CAST IRON), 225 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0132
VARIABLE PITCH TYPE FIBERGLASS CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/4 INCH DIAMETER HEAT TREATED PROCESS 150 RPM (MILD STEEL), 75 RPM (STAINLESS STEEL), 100 RPM (CAST IRON), 225 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH HOLE DOZER[TM] BRAND
  • VARIABLE PITCH TYPE
  • FIBERGLASS CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-1/4 INCH DIAMETER
  • HEAT TREATED PROCESS
  • 150 RPM (MILD STEEL), 75 RPM (STAINLESS STEEL), 100 RPM (CAST IRON), 225 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0132
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711234-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
ADR Micro Drill Bit, Regular Flute - ADR-0239 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Drill Type Microdrill
View Details