Milwaukee Electric Tool Corporation Hole Saw 49-56-0122

Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/16 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 80 RPM (STAINLESS STEEL), 110 RPM (CAST IRON), 165 RPM (MILD STEEL), 245 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Datasheet
Description
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/16 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 80 RPM (STAINLESS STEEL), 110 RPM (CAST IRON), 165 RPM (MILD STEEL), 245 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0122
CONSTANT PITCH TYPE MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/16 INCH DIAMETER CRYOGENICALLY TREATED PROCESS 80 RPM (STAINLESS STEEL), 110 RPM (CAST IRON), 165 RPM (MILD STEEL), 245 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE ICE HARDENED[TM], HOLE DOZER[TM] BRAND
  • CONSTANT PITCH TYPE
  • MACHINABLE AND NON-FERROUS METAL, WOOD, PLASTIC CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-1/16 INCH DIAMETER
  • CRYOGENICALLY TREATED PROCESS
  • 80 RPM (STAINLESS STEEL), 110 RPM (CAST IRON), 165 RPM (MILD STEEL), 245 RPM (ALUMINUM) SPEED RATING
  • 1-5/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • ICE HARDENED[TM], HOLE DOZER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0122
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Masonry (Non Percussion) - For Soft/ Medium Hard Masonry - 711109-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ADL Long Drill Bit - ADL-0930 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.366 inch (9.3 mm)
View Details