Milwaukee Electric Tool Corporation Tools, Sets Drill Bits; Drill Bit Size Metric Milwaukee Tool 48-89-9105

Description
TOOLS, SETS DRILL BITS; Drill Bit Size Metric:19.05mm; Drill Bit Size Imperial:3/4"; Effective Length:-; Overall Length:-; Product Range:-; Drill Bit Type:Step RoHS Compliant: NA
Datasheet
Description
TOOLS, SETS DRILL BITS; Drill Bit Size Metric:19.05mm; Drill Bit Size Imperial:3/4"; Effective Length:-; Overall Length:-; Product Range:-; Drill Bit Type:Step RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Sets Drill Bits; Drill Bit Size Metric Milwaukee Tool - 95F4189 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Sets Drill Bits; Drill Bit Size Metric Milwaukee Tool
95F4189
Tools, Sets Drill Bits; Drill Bit Size Metric Milwaukee Tool 95F4189
TOOLS, SETS DRILL BITS; Drill Bit Size Metric:19.05mm; Drill Bit Size Imperial:3/4"; Effective Length:-; Overall Length:-; Product Range:-; Drill Bit Type:Step RoHS Compliant: NA

TOOLS, SETS DRILL BITS; Drill Bit Size Metric:19.05mm; Drill Bit Size Imperial:3/4"; Effective Length:-; Overall Length:-; Product Range:-; Drill Bit Type:Step RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 95F4189
Product Name Tools, Sets Drill Bits; Drill Bit Size Metric Milwaukee Tool
Drill Type Step
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 173673 - RS Components, Ltd.
Specs
Diameter 4.331 inch (110.0 mm)
OAL 6.10 inch (155 mm)
Material Carbon Fibre
View Details
Auger Drill Bit - 53442 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.062 inch (27.0 mm)
View Details