Milwaukee Electric Tool Corporation Drill Bit Set 48-89-4631

Description
TITANIUM FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE IMPACT DUTY CONSTRUCTION TWIST FLUTE TYPE 23 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES SHOCKWAVE[TM] BRAND LENGTH 10.39 INCH POINT ANGLE (DEG) 135
Description
TITANIUM FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE IMPACT DUTY CONSTRUCTION TWIST FLUTE TYPE 23 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES SHOCKWAVE[TM] BRAND LENGTH 10.39 INCH POINT ANGLE (DEG) 135

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drill Bit Set
48-89-4631
Drill Bit Set 48-89-4631
TITANIUM FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE IMPACT DUTY CONSTRUCTION TWIST FLUTE TYPE 23 DRILL(S) 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES SHOCKWAVE[TM] BRAND LENGTH 10.39 INCH POINT ANGLE (DEG) 135
  • TITANIUM FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • IMPACT DUTY CONSTRUCTION
  • TWIST FLUTE TYPE
  • 23 DRILL(S)
  • 1/16 INCH, 5/64 INCH, 3/32 INCH, 7/64 INCH, 1/8 INCH, 9/64 INCH, 5/32 INCH, 11/64 INCH, 3/16 INCH, 13/64 INCH, 7/32 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES
  • SHOCKWAVE[TM] BRAND
  • LENGTH 10.39 INCH
  • POINT ANGLE (DEG) 135
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-4631
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 213691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711331-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADL Long Drill Bit - ADL-0980 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.386 inch (9.8 mm)
View Details