48-89-4445 -- DRILL BIT SET
Milwaukee Electric Tool Corporation
Drill Bit Set
48-89-4445
Description
STEEL MATERIAL
BLACK OXIDE FINISH
11/64 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
HEX, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEGREE POINT ANGLE
10 DRILL(S)
11/64 INCH, 1/4 INCH, 1/8 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 5/32 INCH, 7/32 INCH, 9/64 INCH DRILL SIZES
SHOCKWAVE[TM], THUNDERBOLT[R] BRAND
APPLICATION WOOD, METAL, PLASTIC
SHANK SIZE 1/4 INCH
-
Milwaukee Electric Tool Corporation
Description
STEEL MATERIAL
BLACK OXIDE FINISH
11/64 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
HEX, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEGREE POINT ANGLE
10 DRILL(S)
11/64 INCH, 1/4 INCH, 1/8 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 5/32 INCH, 7/32 INCH, 9/64 INCH DRILL SIZES
SHOCKWAVE[TM], THUNDERBOLT[R] BRAND
APPLICATION WOOD, METAL, PLASTIC
SHANK SIZE 1/4 INCH
Suppliers
STEEL MATERIAL
BLACK OXIDE FINISH
11/64 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
HEX, REDUCED SHANK TYPE
SPLIT POINT CONSTRUCTION
PARABOLIC FLUTE TYPE
135 DEGREE POINT ANGLE
10 DRILL(S)
11/64 INCH, 1/4 INCH, 1/8 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 5/32 INCH, 7/32 INCH, 9/64 INCH DRILL SIZES
SHOCKWAVE[TM], THUNDERBOLT[R] BRAND
APPLICATION WOOD, METAL, PLASTIC
SHANK SIZE 1/4 INCH
- STEEL MATERIAL
- BLACK OXIDE FINISH
- 11/64 INCH MIN. DRILL SIZE
- 3/8 INCH MAX. DRILL SIZE
- HEX, REDUCED SHANK TYPE
- SPLIT POINT CONSTRUCTION
- PARABOLIC FLUTE TYPE
- 135 DEGREE POINT ANGLE
- 10 DRILL(S)
- 11/64 INCH, 1/4 INCH, 1/8 INCH, 3/16 INCH, 3/8 INCH, 5/16 INCH, 5/32 INCH, 7/32 INCH, 9/64 INCH DRILL SIZES
- SHOCKWAVE[TM], THUNDERBOLT[R] BRAND
- APPLICATION WOOD, METAL, PLASTIC
- SHANK SIZE 1/4 INCH
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-89-4445 |
|
Product Name
|
Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Carbide
View Details
Diameter
0.087 inch (2.2 mm)
OAL
2.09 inch (53 mm)
Material
High Speed Steel; Hss
View Details
Product
Drill
Units
Fractional
Drill Type
Wood Bit
View Details
Atom Precision of America, Inc.
Product
Drill
Units
Metric
Cutting Application
Non-Ferrous Materials
View Details